EN
  • EN
  • DE

RTN_150

Part No RTN_150
Manufacturer Visual Communications Company - VCC
Catalog Optoelectronics Accessories
Description LIGHTPIPE GROMMET 4MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Visual Communications Company - VCC
Series -
Package Bulk
Product Status Active
Accessory Type Retainer
For Use With/Related Products Light Pipes
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1371559-RTN_150
Ultra Librarian 3D Model Ultra Librarian RTN_150 CAD Model

Description

The retainer is provided as an accessory for optoelectronics applications by Visual Communications Company (VCC).

  • Application: Light Pipes
  • Status: Active
  • MSL: N/A
  • REACH: Unaffected
  • ECCN: EAR99
  • Packaging: Bulk

You May Also Be Interested in

Visual Communications Company - VCC
LED RETAINING RING 5MM
Lowest to $0.0539
Visual Communications Company - VCC
LIGHTPIPE GROMMET 4MM
Need more? Email Us
TE Connectivity
Z50 OPTIC CLIP TYPE 1
Lowest to $1.3112
Visual Communications Company - VCC
LITEPIPE SPRING RETAINER 4MM
Lowest to $0.0728
TE Connectivity
LUMAWISE LED HOLDER
Need more? Email Us
Phoenix Contact
FOC-FDX20-PP-SCD6-SM
Need more? Email Us
TE Connectivity
ASSEMBLY, ROT DIM REC 49.22MM 7
Need more? Email Us
Dialight
LARGE PANEL IND.
Need more? Email Us
TE Connectivity
LED HOLDER FOR SHARP MINIZENIGAT
Lowest to $1.9405

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess