EN
  • EN
  • DE

SSP-D19F9SIC-12V

Part No SSP-D19F9SIC-12V
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED DOME 5MM MIDG FLNG 636NM RED / LED Lamp Replacement Red Midget Flange (MF6S/8) 12V 0.197" Dia x 0.736" H (5.00mm x 18.70mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Package Bulk
Product Status Obsolete
Can Replace Lamps 382, 330
Dimension 0.197" Dia x 0.736" H (5.00mm x 18.70mm)
Wavelength 636nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Midget Flange (MF6S/8)
Color Red
Millicandela Rating 1200mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Other Names 441-1036
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238030-SSP-D19F9SIC-12V
Ultra Librarian 3D Model Ultra Librarian SSP-D19F9SIC-12V CAD Model

Description

The SSP-D19F9SIC-12V from Lumex Opto/Components Inc. is a Poly-Leds™ LED replacement for incandescent lamps.

  • Type: Poly-Leds™ LED
  • Configuration: Single configuration
  • Millicandela Rating: 1200mcd
  • Voltage-Forward: 12V
  • Wavelength: 636nm
  • Dimension: 0.197 inches diameter x 0.736 inches height (5.00mm x 18.70mm)
  • Application: Replacement for incandescent lamps and indicator lights
  • Status: Obsolete
  • Lamp Replacement: Yes
  • Base Type: Midget Flange (MF6S/8)
  • Replaces Lamps: 382 and 330

You May Also Be Interested in

Visual Communications Company - VCC
LED T3 1/4 BAY GRN 12VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
Wamco, Inc
LED LAMP T3-1/4 BA9S WHT 28V AC/
Need more? Email Us
Dialight
28V MIN BAY CLUSTER YEL POL
Need more? Email Us
JKL Components Corp.
LED T-1.75 24V WEDGE RED
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 24VDC
Need more? Email Us
JKL Components Corp.
LED BAYONET 6V 20A WHITE
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY GRN 130VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 WG WHITE DIFF 12VDC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess