EN
  • EN
  • DE

LE-0509-01R

Part No LE-0509-01R
Manufacturer JKL Components Corp.
Catalog LEDs - Lamp Replacements
Description LED T-1.75 24V WEDGE RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wavelength 630nm
Voltage - Forward (Vf) (Typ) 24V
Base Type Wedge
Color Red
Millicandela Rating 340mcd
Configuration Single
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1567847-LE-0509-01R
Ultra Librarian 3D Model Ultra Librarian LE-0509-01R CAD Model

Description

N

You May Also Be Interested in

Lumex Opto/Components Inc.
LED REPL GLOBE E27 470NM BLUE / LED Lamp Replacement Blue Screw (E27) 120VAC
Need more? Email Us
Lumex Opto/Components Inc.
LED 1156 REPLACEMENT 525NM GREEN / LED Lamp Replacement Green (x 11) Bayonet (BA15S) 12V 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED .47" 4L E10 525NM PGRN WTR / LED Lamp Replacement Green (x 4) Miniature Screw (E10) 12V 0.531" Dia x 1.175" H (13.50mm x 29.85mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 1.28" 24L BA15 DBL 525NM PGN / LED Lamp Replacement Green (x 24) Bayonet (BA15D) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED .94" 13L BA15 DBL 626NM RED / LED Lamp Replacement Red (x 13) Bayonet (BA15D) 12V 0.937" Dia x 1.398" H (23.80mm x 35.50mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED HB POWER MODULE / LED Lamp Replacement White, Warm MR16 12V AC/DC 1.969" Dia x 1.689" H (50.00mm x 42.90mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED HB POWER MODULE / LED Lamp Replacement White, Warm MR16 12V AC/DC 1.969" Dia x 1.689" H (50.00mm x 42.90mm)
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V AMBER
Need more? Email Us
Lumex Opto/Components Inc.
LED 1.28" 24L BA15 SGL 590NM SYW / LED Lamp Replacement Yellow (x 24) Bayonet (BA15S) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess