EN
  • EN
  • DE

WL-1860M45UW

Part No WL-1860M45UW
Catalog LEDs - Lamp Replacements
Description LED LAMP T3-1/4 BA9S WHT 28V AC/
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Can Replace Lamps Multiple Miniature Bayonet Lamps
Size / Dimension T - 3 1/4
Wavelength 6000K
Voltage - Forward (Vf) (Typ) 28V AC/DC
Base Type Bayonet (BA9S)
Color White
Millicandela Rating 1000mcd
Applications Retrofit Lighting
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572733-WL-1860M45UW
Ultra Librarian 3D Model Ultra Librarian WL-1860M45UW CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LED T1 3/4 WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 28VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WHITE 12VAC/DC
Need more? Email Us
Altech corporation
LED BULB BA9S 48 V RED
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE DIFF 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG 630NM RED 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY BLU 28VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WHITE 28VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE DIFF 28VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess