EN
  • EN
  • DE

BP202-NFW28H

Part No BP202-NFW28H
Manufacturer Visual Communications Company - VCC
Catalog LEDs - Lamp Replacements
Description LED LAMP T-1 3/4 BI-PIN 28V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Can Replace Lamps Multiple Bi-Pin Base Lamps
Size / Dimension T - 1 3/4
Voltage - Forward (Vf) (Typ) 28V
Base Type Bi-Pin
Color White
Millicandela Rating 280mcd
Configuration Single
Applications General Purpose Lighting
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571377-BP202-NFW28H
Ultra Librarian 3D Model Ultra Librarian BP202-NFW28H CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LED T1 3/4 MGT WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG 630NM RED 24VDC
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V BLUE
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 525NM GREEN 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY RED 28VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY YEL 28VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY RED 12VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT WHITE CLEAR 12VDC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess