EN
  • EN
  • DE

SSL-LX2579IGW-CA

Part No SSL-LX2579IGW-CA
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GRN/RED DIFF RECT 2X5MM T/H / Green, Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Green, Red
Configuration Common Anode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 3mcd Green, 3mcd Red
Lens Style Rectangle with Flat Top
Lens Size 5.00mm x 2.00mm
Voltage - Forward (Vf) (Typ) 2.1V Green, 2.1V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 110°
Mounting Type Through Hole
Wavelength - Peak 565nm Green, 635nm Red
Package / Case Radial - 3 Leads
Supplier Device Package Rectangular 2mmx5mm
Height (Max) 10.50mm
Base Product Number SSL-LX2579
Other Names SSL-LX2579IGW-CAR
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242171-SSL-LX2579IGW-CA
Ultra Librarian 3D Model Ultra Librarian SSL-LX2579IGW-CA CAD Model

Description

The SSL-LX2579IGW-CA LED from Lumex Opto/Components Inc. is a common anode configuration LED with a rectangular 2mmx5mm supplier device package.

  • Lens Transparency: diffused
  • Lens Color: white
  • Viewing Angle: 110 degrees
  • Millicandela Rating: 3mcd for both green and red colors
  • Forward Voltage: 2.1V for both colors
  • Current Test: 20mA
  • Peak Wavelength: 565nm for green and 635nm for red
  • Mounting: through hole
  • Package/Case: radial - 3 leads
  • Package: bulk packaging with a standard package of 100
  • ECCN: EAR99
  • REACH: unaffected
  • Commonly used in: optoelectronics for LED indication - discrete

You May Also Be Interested in

Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Siemens
Multi TOPLED
Need more? Email Us
Kingbright
Lowest to $0.0982
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess