EN
  • EN
  • DE

DELL 338-CBDZ - Intel Platinum 8358P 2.60GHz 32C 48M 240W

Part No DELL 338-CBDZ - Intel Platinum 8358P 2.60GHz 32C 48M 240W
Manufacturer Dell
Catalog CPU
Description Intel Platinum 8358P 2.60GHz 32C 48M 240W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390212-DELL 338-CBDZ - Intel Platinum 8358P 2.60GHz 32C 48M 240W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-CBDZ - Intel Platinum 8358P 2.60GHz 32C 48M 240W CAD Model

Description

The DELL 338-CBDZ is a powerhouse processor designed for the most demanding enterprise-level applications and workloads. Equipped with the Intel Platinum 8358P CPU, it operates at a 2.60GHz base frequency but can turbo boost to higher speeds under peak workloads, providing quick and efficient processing capabilities. This processor stands out with its 32 cores and an impressive 48MB cache, making it an excellent choice for multitasking, virtualization, and complex computational tasks like large-scale data analytics and high-performance computing. The 240W TDP indicates its high-performance capacity, necessitating effective cooling solutions within server or workstation setups to maintain optimal operational conditions. The Intel Platinum 8358P supports a wide range of advanced Intel technologies, including Hyper-Threading for improved multi-threading efficiency, Turbo Boost for adaptive performance scaling, and Virtualization Technology for enhanced VM management and performance. The DELL 338-CBDZ is targeted at large businesses and data centers requiring exceptional processing power to handle concurrent high-demand applications with ease. This CPU ensures operational efficiency, scalability, and reliability, making it a vital component in the infrastructure of any organization pushing the limits of modern computing demands.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess