EN
  • EN
  • DE

SML-LX23USBC-TR

Part No SML-LX23USBC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED BLUE CLEAR SMD / Blue LED Indication - Discrete 3.5V 2-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Blue
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 60mcd
Lens Style Rectangle with Flat Top
Lens Size 2.00mm x 1.40mm
Voltage - Forward (Vf) (Typ) 3.5V
Current - Test 20mA
Viewing Angle 90°
Mounting SMD (SMT)
Wavelength - Peak 470nm
Package / Case 2-SMD
Supplier Device Package SMD
Dimension 3.00mm L x 2.00mm W
Height (Max) 1.40mm
Base Product Number SML-LX23
Other Names 67-1726-2R,67-1726-1R,67-1726-6R,SMLLX23USBCTR,67-1726-6,67-1726-1,67-1726-2
Standard Package 2,000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241905-SML-LX23USBC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX23USBC-TR CAD Model

Description

The SML-LX23USBC-TR is a blue LED indication discrete optoelectronic component from Lumex Opto/Components Inc.

  • Package: Tape and reel
  • Standard Package: 2,000
  • Viewing Angle: 90 degrees
  • Millicandela Rating: 60mcd
  • Forward Voltage: 3.5V
  • Current Test: 20mA
  • Lens Style: Rectangle with a flat top
  • Lens Size: 2.00mm x 1.40mm
  • Ideal for: A variety of applications, such as automotive, consumer electronics, and industrial control
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess