EN
  • EN
  • DE

DELL MT18HTF25672AZ-667H1 - 2GB 2Rx8 PC2-5300e DDR2-667MHz

Part No DELL MT18HTF25672AZ-667H1 - 2GB 2Rx8 PC2-5300e DDR2-667MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 2GB 2Rx8 PC2-5300e DDR2-667MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393334-DELL MT18HTF25672AZ-667H1 - 2GB 2Rx8 PC2-5300e DDR2-667MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MT18HTF25672AZ-667H1 - 2GB 2Rx8 PC2-5300e DDR2-667MHz CAD Model

Description

The DELL MT18HTF25672AZ-667H1 is a high-quality memory module designed for enhancing the performance and reliability of your system. With a memory size of 2GB, this DDR2 module operates at a speed of 667MHz. The module is engineered with a 240-pin DIMM form factor, making it compatible with a wide range of desktops that support DDR2 technology. Featuring a dual rank (2Rx8) configuration, it ensures efficient data handling, providing a smoother multitasking experience. The PC2-5300e specification indicates its standardized capability to deliver high-bandwidth performance suitable for computing tasks requiring stable and responsive memory operations. Manufactured by Micron Technology and rebranded by Dell, this memory module is built with quality components that enhance its durability and longevity. The ECC (Error-Correcting Code) feature is notably absent, targeting its use primarily in non-critical environments where data correction is not paramount. Designed to meet or exceed Dell's original specifications, it is compatible with specific Dell systems enhancing their performance. It is a cost-effective solution for upgrading outdated systems, extending their usability, and improving their speed for applications demanding more memory. The module is also designed with backward compatibility in mind, allowing it to function at the highest possible speed available when installed in lower-speed systems.

You May Also Be Interested in

Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess