Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083349-OR2C15A3S304DB
Categories OEM Parts(O-R)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OR2C15A3S304DB CAD Model

Description

The OR2C15A3S304DB from Lucent is an OEM part with low popularity and a supply and demand status of shortage. It has an alternative part (cross-reference) available. No further information about the product specification is provided.

You May Also Be Interested in

ABB Embedded Power
OHY175L12 - Abb OHY175L12, Pstl Hdl 12X175MM Red/yel 4, 4X
Need more? Email Us
ECAD model for OHY175L12
Omega Engineering
Stepper Motor, Double Shaft, 86MM;
Need more? Email Us
ECAD model for OMHT34-487-D
Eaton Bussmann
CAP 470MF -10% +30% 5.4V T/H / 470 mF (EDLC) Supercapacitor 5.4 V Radial, Can 400mOhm @ 100Hz 1000 Hrs @ 65°C
Lowest to $2.9558
ECAD model for PHV-5R4V474-R
Vishay
Need more? Email Us
ECAD model for RGL41J/26
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
ECAD model for PPA00018-10FT
NXP / Nexperia
Need more? Email Us
ECAD model for PC74HC245T
Omron
Power Brick Lv See P233I-E-01 PBL4-H21-000-5001G00
Need more? Email Us
ECAD model for PBL4-H21-000-5001G00
Dell
Need more? Email Us
ECAD model for R630GSFF9587
TURCK
Cordset Single-End; Single Keyway; Straight; 6.5 ft. cable
Need more? Email Us
ECAD model for RK 4.4T-2

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention