Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1223468-microSMD075F
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian microSMD075F CAD Model

Description

The microSMD075F is a Polymeric Positive Temperature Coefficient (PPTC) resettable fuse from TE Connectivity (formerly Tyco Electronics). It's designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that need to be replaced after tripping, a PPTC fuse resets itself once the overcurrent condition is removed and the device cools down.

Applications

  • USB ports protection
  • Portable electronic devices protection
  • Computer peripherals protection
  • General electronic equipment protection
  • Battery packs protection

Features

  • Resettable overcurrent protection
  • Surface mount package
  • Fast trip time
  • Low resistance
  • Compact size
  • RoHS compliant

Benefits

  • Reliable Protection: Provides reliable overcurrent protection, preventing damage to sensitive electronic components.
  • Resettable Functionality: Eliminates the need to replace fuses after an overcurrent event, saving time and maintenance costs.
  • Compact Design: The small size allows for use in space-constrained applications.
  • Fast Trip Time: Quickly interrupts the current flow during an overcurrent event, minimizing the risk of damage.
  • Low Resistance: Minimizes power losses during normal operation.
  • Cost-Effective: Offers a cost-effective solution for overcurrent protection compared to traditional fuses.

Additional Details

The microSMD075F has a hold current (IHOLD) of 0.75A and a trip current (ITRIP) of 1.5A. The maximum voltage rating is typically 30V. The device is packaged in a small surface mount package. Detailed electrical characteristics, trip time curves, and soldering recommendations can be found in the device datasheet. It's important to select the appropriate PPTC fuse based on the specific application requirements and operating conditions.

You May Also Be Interested in

Littelfuse Inc.
Ptc Reset Fuse 16V 6A Radial
Need more? Email Us
ECAD model for RF3241-000
Littelfuse Inc.
Ptc Reset Fuse 16V 1.04A 2SMD
Need more? Email Us
ECAD model for RF1636-000
Littelfuse Inc.
MINISMDC150F/24-2
Lowest to $0.1890
ECAD model for RF1180-000
Murata Electronics North America
PTC RESET FUSE 30V 867MA RADIAL
Lowest to $1.9087
ECAD model for PTGL12AS0R8K2B51B0
Littelfuse Inc.
PTC RESET FUSE 6V 1.75A 1206 / PTC Resettable Fuse Ih
Need more? Email Us
ECAD model for NANOSMD175LR-E
Littelfuse Inc.
MINISMDC075F-2
Lowest to $0.0913
ECAD model for RF1404-000
Eaton Bussmann
PTC RESET FUSE 24V 1.5A 1812
Lowest to $0.4283
ECAD model for PTS181224V150
Bourns Inc.
Lowest to $0.0540
ECAD model for MF-NSMF012
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
ECAD model for PSR-28214

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1571 $50.2720
780+ $0.1289 $100.5420
1,205+ $0.1249 $150.5045
1,655+ $0.1209 $200.0895
2,145+ $0.1168 $250.5360
2,865+ $0.1048 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 320 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention