EN
  • EN
  • DE

PBL4-H21-000-5001G00

Part No PBL4-H21-000-5001G00
Manufacturer Omron
Catalog OEM Parts (O - R)
Description Power Brick Lv See P233I-E-01 PBL4-H21-000-5001G00
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061542-PBL4-H21-000-5001G00
Categories OEM Parts(O-R)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBL4-H21-000-5001G00 CAD Model

Description

The Omron PBL4-H21-000-5001G00 is a photoelectric sensor designed for object detection in various industrial automation applications. It is part of the PBL series, known for its compact size, high accuracy, and reliable performance. This particular model is often used in packaging, material handling, and assembly line processes.

Applications:

  • Packaging Machines: Detecting the presence or absence of products on a conveyor belt.
  • Material Handling Systems: Monitoring the flow of materials in automated warehouses and distribution centers.
  • Assembly Lines: Verifying the correct placement of components during assembly.
  • Door and Gate Control: Detecting the presence of objects to automatically open or close doors and gates.
  • Automated Storage and Retrieval Systems (AS/RS): Ensuring proper positioning of items in storage racks.

Features:

  • Diffuse Reflective Sensing: Detects objects by sensing the light reflected off their surface.
  • Compact Housing: Small size allows for easy installation in tight spaces.
  • High Sensing Distance: Offers a relatively long sensing distance for reliable detection.
  • Visible Red Light Source: Simplifies alignment and setup.
  • Light-ON/Dark-ON Selectable: Provides flexibility to adapt to different application requirements.
  • IP67 Protection: Offers protection against dust and water ingress, making it suitable for harsh environments.
  • Built-in Amplifier: Eliminates the need for an external amplifier.

Benefits:

  • Accurate Object Detection: Ensures reliable and consistent detection of objects.
  • Easy Installation: Compact size and visible light source simplify installation and setup.
  • Versatile Application: Suitable for a wide range of applications due to its adjustable settings and sensing distance.
  • Robust Design: IP67 protection ensures reliable operation in harsh environments.
  • Reduced Downtime: Reliable performance minimizes downtime and improves productivity.

Additional Details:

The PBL4-H21-000-5001G00 typically operates on a DC voltage (e.g., 12-24VDC). The output is usually either NPN or PNP, depending on the specific configuration. The sensing distance is a crucial parameter and should be checked against the manufacturer's specifications. Proper mounting and wiring are essential for optimal performance. Consult the Omron datasheet for detailed specifications, wiring diagrams, and operating instructions.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess