EN
  • EN
  • DE

11LC080T-E/TT

Part No 11LC080T-E/TT
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT SGL WIRE SOT23-3 / EEPROM Memory IC 8Kb (1K x 8) Single Wire 100 kHz SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number 11LC080
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,000
Win Source Part Number 1323507-11LC080T-E/TT
Ultra Librarian 3D Model Ultra Librarian 11LC080T-E/TT CAD Model

Description

Product Overview: 11LC080T-E/TT

The 11LC080T-E/TT is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications. This EEPROM device is part of Microchip's 11LC series, which is known for its low-power consumption and high endurance, making it an ideal choice for applications that require data retention and frequent updating of stored information.

Key Features

  • Memory Size: The 11LC080T-E/TT offers 8 Kbits of memory, organized as 1K x 8, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It utilizes the standard I2C serial interface, ensuring easy integration with most microcontrollers and allowing for a simple two-wire connection for communication.
  • Operating Voltage: This device operates over a broad voltage range of 2.5V to 5.5V, giving designers the flexibility to use it in systems with varying power supplies.
  • Speed: It supports a clock frequency of up to 400 kHz (I2C standard-mode), enabling fast data transfer rates that are crucial for performance-sensitive applications.
  • Temperature Range: The 11LC080T-E/TT is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Endurance: It boasts an impressive endurance with 1,000,000 erase/write cycles, making it suitable for applications that require frequent data updates.
  • Data Retention: Data retention is rated for a minimum of 200 years, providing long-term data storage without the need for external power.
  • Packaging: The device comes in a compact TSSOP package, which is ideal for space-constrained applications.

Applications

The 11LC080T-E/TT is versatile and can be used in various applications, including:

  • Industrial and automotive control systems
  • Smart meters and sensors
  • Medical devices
  • Consumer electronics
  • Data logging systems

With its robust feature set, the 11LC080T-E/TT from Microchip Technology is an excellent choice for designers looking for a reliable and durable EEPROM for their next project.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess