Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Radial
Composition Thick Film
Depth 2.54 mm
Height 29.59 mm
Lead Pitch 5.08 mm
Length 12.7 mm
Maximum Operating Temperature 155 °C
Military Standard Not
Min Operating Temperature -55 °C
Power Rating 5 W
REACH SVHC No SVHC
Resistance 10 kΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination Radial
Tolerance 5 %
Voltage Rating 500 V
Voltage Rating (DC) 500 V
Win Source Part Number 983048-BPC5103J
Categories Through Hole Resistors
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BPC5103J CAD Model

Description

The TT Electronics BPC5103J is a thick film resistor with a resistance of 10 kΩ, a power rating of 5 W, and a voltage rating of 500 V.

  • Resistance: 10 kΩ
  • Power Rating: 5 W
  • Voltage Rating: 500 V
  • Termination: Radial
  • Mounting: Through SMD (SMT)
  • Tolerance: 5%
  • Temperature Coefficient: 100 ppm/°C
  • Height: 29.59 mm
  • Length: 12.7 mm
  • Depth: 2.54 mm
  • Maximum Operating Temperature: 155 °C
  • Minimum Operating Temperature: -55 °C

You May Also Be Interested in

Vishay
RES 25.5K OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF5025K500FHEB
Vishay
RES 97.6K OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF5097K600FHEB
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for HPC2C330K
TE Connectivity
RES 68 OHM 5% 10W RADIAL
Lowest to $1.1005
ECAD model for SQZW1068RJ
KOA Speer
RES 8.2 OHM 5% 3W AXIAL
Need more? Email Us
ECAD model for MOSX3CT521R8R2J
Ohmite
RES 2.5K OHM 1% 2W AXIAL
Need more? Email Us
ECAD model for WHC2K5FE
Vishay
RES 715 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C7150FC100
TE Connectivity
RES 3.9 OHM 10% 7W RADIAL
Need more? Email Us
ECAD model for SBCV63R9K
TE Connectivity
RES 20K OHM 5% 5W RADIAL
Need more? Email Us
ECAD model for SQMR520KJ

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention