Products specifications Report Issue?

Win Source Part Number 1019055-OR2C10A2J160
Categories OEM Parts(O-R)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OR2C10A2J160 CAD Model

Description

The OR2C10A2J160 is an O-ring from Lucent. It is an OEM part with a low popularity and a supply and demand status of shortage. The O-ring is suitable for use in various applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Crystal, FA-20H, 26 Mhz, 9 Pf
Need more? Email Us
ECAD model for Q24FA20H00005 FA-20H 26 MHZ 9.0PF
Panduit Corp
RAISED FLOOR AIR SEALING GROMMET / Circular - 5.000" (127.00mm) Grommet, Raised Floor 4.700" (119.38mm) Navy
Need more? Email Us
ECAD model for RFG5DY
Vishay
Res Thin Film 0805 301 Ohm 0.1% 0.2W(1/5W) ±50ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN0805H3010BBTI
Eaton Bussmann
CAP 470MF -10% +30% 5.4V T/H / 470 mF (EDLC) Supercapacitor 5.4 V Radial, Can 400mOhm @ 100Hz 1000 Hrs @ 65°C
Lowest to $2.9558
ECAD model for PHV-5R4V474-R
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ECAD model for RJHSEL383A1
TURCK
Cordset Single-End; Single Keyway; Straight; 6.5 ft. cable
Need more? Email Us
ECAD model for RK 4.4T-2
Samtec Inc.
CONN RCPT 120POS 0.079 GOLD PCB / 120 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Lowest to $64.2462
ECAD model for PTHF-130-03-M-Q-368
Essentra Components
Need more? Email Us
ECAD model for ROL1190A
Dell
Need more? Email Us
ECAD model for R630GSFF9587

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention