EN
  • EN
  • DE

MRC78M09

Part No MRC78M09
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 240539-MRC78M09
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRC78M09 CAD Model

Description

Product Overview: MRC78M09 by STMicroelectronics

The MRC78M09 is a robust linear voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to provide a stable 9V output voltage, making it an ideal choice for a wide range of electronic applications that require a reliable power supply.

Featuring a fixed output voltage configuration, the MRC78M09 ensures a consistent performance even under varying input voltage conditions. The regulator is capable of delivering an output current of up to 500mA, which is sufficient for low-power devices and circuits. Its high efficiency and low dropout voltage make it suitable for battery-operated equipment, where maximizing battery life is of paramount importance.

The MRC78M09 is equipped with multiple protection features that safeguard the device and the connected load from potential damage. These include thermal shutdown, which prevents the regulator from overheating, and short-circuit protection, which automatically limits the current in the event of a fault condition. Additionally, the device also offers safe area protection, ensuring the internal power transistor operates within its safe operating area (SOA).

This voltage regulator is available in a standard TO-220 package, known for its ease of integration into various circuit designs. The TO-220 package also provides excellent thermal performance, allowing the MRC78M09 to operate reliably over a wide temperature range.

In summary, the MRC78M09 from STMicroelectronics is a dependable and efficient solution for applications requiring a stable 9V power supply. With its built-in protection features, adequate output current capability, and thermal efficiency, this voltage regulator stands out as a top choice for designers and engineers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess