EN
  • EN
  • DE

S2065J

Part No S2065J
Manufacturer Littelfuse Inc.
Catalog SCRs - Single
Description SCR 200V 65A TO218X
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Littelfuse Inc.
Package Bulk
Product Status Obsolete
Voltage - Off State 200 V
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 50 mA
Voltage - On State (Vtm) (Max) 1.8 V
Current - On State (It (AV)) (Max) 41 A
Current - On State (It (RMS)) (Max) 65 A
Current - Hold (Ih) (Max) 80 mA
Current - Off State (Max) 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 800A, 950A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-218X-3 Isolated Tab
Supplier Device Package TO-218X Isolated
Standard Package 250 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 848257-S2065J
Ultra Librarian 3D Model Ultra Librarian S2065J CAD Model

Description

The Littelfuse Inc. Discrete Semiconductor Products - Thyristors - SCRs is a reliable electronic component designed for use in various applications by Littelfuse Inc..

  • SCR Type: Standard Recovery
  • Voltage - Off State: 200V
  • Voltage - Gate Trigger (Vgt) (Max): 2V
  • Current - Gate Trigger (Igt) (Max): 50mA
  • Voltage - On State (Vtm) (Max): 1.8V
  • Current - On State (It (AV)) (Max): 41A (AV)
  • Current - On State (It (RMS)) (Max): 65A (RMS)
  • Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A
  • Mounting Type: Through Hole
  • Package / Case: TO-218X-3 Isolated Tab
  • Product Status: Obsolete

You May Also Be Interested in

Renesas Electronics America
THYRISTOR
Need more? Email Us
STMicroelectronics
BTW67 and BTW69 Series
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us
STMicroelectronics
8A SCRs
Lowest to $0.7056
Central Semiconductor Corp
SCR SENS 400V 0.25A SOT23
Lowest to $0.4090
Mitsumi
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.6664
Renesas Electronics America
Lowest to $0.2610
Renesas Electronics America
TRIAC 800V 0.3A
Lowest to $36.0822

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess