EN
  • EN
  • DE

R271001M1-1A

Part No R271001M1-1A
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 287875-R271001M1-1A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R271001M1-1A CAD Model

Description

The R271001M1-1A is a radial leaded PTC (Positive Temperature Coefficient) resettable fuse manufactured by Littelfuse. This device is designed to protect electronic circuits from overcurrent conditions. It operates by increasing its resistance dramatically when the current exceeds a specified trip current, thereby limiting the current flow and preventing damage to downstream components.

Applications:

  • Overcurrent protection in power supplies.
  • Protection of USB ports and other I/O interfaces.
  • Speaker protection.
  • General electronic equipment protection.
  • Automotive applications (low voltage).

Features:

  • Resettable: Automatically resets after the overcurrent condition is removed and the device cools down.
  • Radial Leaded Package: Easy to mount on PCBs.
  • Compact Size: Space-saving design for high-density applications.
  • Fast Trip Time: Rapid response to overcurrent events.
  • Low Resistance: Minimal impact on circuit performance during normal operation.
  • Agency Approvals: UL, CSA, and TUV certifications ensure safety and reliability.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from overcurrent faults.
  • Reduced Downtime: Eliminates the need for manual fuse replacement, minimizing downtime and maintenance costs.
  • Improved Reliability: Provides consistent and reliable overcurrent protection.
  • Cost-Effective: Offers a cost-effective alternative to traditional one-time fuses.
  • Safety Compliance: Meets industry safety standards, ensuring compliance with regulatory requirements.

Technical Specifications:

While specific electrical characteristics like hold current, trip current, and maximum voltage/current ratings need to be verified from the Littelfuse datasheet for the R271001M1-1A, typical parameters for this type of device include:

  • Hold Current (Ih): The maximum current the device can carry without tripping at a specified ambient temperature.
  • Trip Current (It): The minimum current that will cause the device to trip at a specified ambient temperature.
  • Maximum Voltage (Vmax): The maximum voltage the device can withstand after tripping.
  • Maximum Current (Imax): The maximum fault current the device can interrupt.
  • Trip Time: The time it takes for the device to trip at a specified overcurrent level.
  • Operating Temperature Range: The range of ambient temperatures the device can operate within.

It is crucial to consult the official Littelfuse datasheet for the R271001M1-1A to obtain precise specifications and application guidelines. Proper selection and application of the PTC fuse are essential to ensure effective circuit protection and prevent damage to equipment.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $8.3345
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess