Products specifications Report Issue?

Category Circuit Protection - Lighting Protection
Mfr Littelfuse Inc.
Series PLED®
Package Tape & Reel
Product Status Discontinued
Voltage 5.5V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting Type Surface Mount
Package / Case DO-216AA
Supplier Device Package Powermite
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 505854-PLED6M
Ultra Librarian 3D Model Ultra Librarian PLED6M CAD Model

Description

The Littelfuse Inc. 505854-PLED6M is a surface mount LED shunt from the PLED® series, designed for LED protection.

  • Packaging: Tape and reel
  • Voltage Rating: 5.5V
  • Suitable for: Applications where protection against voltage transients is required.
  • Standard Package Quantity: 3,000 pieces
  • Technology: Specifically designed for effective protection of LEDs.
  • Package: DO-216AA, also known as Powermite.
  • Status: Discontinued but was widely used for its reliable LED protection capabilities.

You May Also Be Interested in

Bourns Inc.
LED SHUNT PROTECTOR 6V SMD
Lowest to $1.0511
ECAD model for LSP0600BJR-S
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Lowest to $0.0827
ECAD model for PLED18UQ12
ON Semiconductor
IC LED SHUNT POWERMITE
Lowest to $0.5720
ECAD model for NUD4700SNT1G
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Need more? Email Us
ECAD model for PLED18SW
Monolithic Power Systems Inc.
IC LED DRIVER
Need more? Email Us
ECAD model for MP4690GSD-LF-Z
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Lowest to $1.9359
ECAD model for PLED18S
Littelfuse Inc.
LED PROTECTOR 9V BI-DIR DO-214
Lowest to $1.2059
ECAD model for PLED9S
Bourns Inc.
LIGHT PROTECT LED SHUNT 13V SMD
Need more? Email Us
ECAD model for LSP1300BJR-S
Littelfuse Inc.
Electronic Shunt LED Protection Devices / LED PROTECTOR 13V BI-DIR DO-214
Lowest to $1.3400
ECAD model for PLED13S

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention