EN
  • EN
  • DE

MP4690GSD-LF-Z

Part No MP4690GSD-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog Lighting Protection
Description IC LED DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Voltage 7.5V
Voltage - Clamping 7V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting SMD (SMT)
Case / Package SOD-123A
Win Source Part Number 1079080-MP4690GSD-LF-Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP4690GSD-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. MP4690GSD-LF-Z is a circuit protection component designed for LED protection.

  • Voltage Clamping: 7V
  • Voltage Range: 7.5V
  • Mounting Technology: SMD (SMT)
  • Package: SOD-123A
  • Popularity: Medium
  • Supply and Demand Status: balanced
  • ROHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Littelfuse Inc.
LED PROTECTOR 6V BI-DIR DO-214
Lowest to $2.1863
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $1.1822
Bourns Inc.
LED SHUNT PROTECTOR 6V SMD
Lowest to $0.3425
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 9V SMD
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Need more? Email Us
Littelfuse Inc.
LED PROTECTOR 9V BI-DIR DO-214
Lowest to $0.4469
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 3.5V SMD / Lighting Protection LED Shunt 3.5V Surface Mount
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT 9V SMD / Lighting Protection LED Shunt 9V Surface Mount
Lowest to $0.4837
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 5.5V SMD / Lighting Protection LED Shunt 5.5V Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess