EN
  • EN
  • DE

STM8L101K3T3

Part No STM8L101K3T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP  /  STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
Number of I/O 30
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 1.5K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM8
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262055-STM8L101K3T3
Ultra Librarian 3D Model Ultra Librarian STM8L101K3T3 CAD Model

Description

STM8L101K3T3 Microcontroller by STMicroelectronics

The STM8L101K3T3 is a highly integrated, low-power microcontroller produced by STMicroelectronics, designed to offer an optimal blend of performance and energy efficiency for a wide array of applications. This microcontroller is a member of the STM8L ultra-low-power family and is crafted to operate with minimal power consumption without sacrificing functionality or performance.

Key Features:

  • Core: The STM8L101K3T3 is built around a high-performance 8-bit STM8 core operating at a frequency of up to 16 MHz. The core is designed to provide a quick and efficient response to peripheral events through its advanced architecture and instruction set.
  • Memory: It comes equipped with 8 KB of Flash program memory, which is more than sufficient for small to medium-sized applications. Additionally, it includes 1 KB of RAM and 128 bytes of true data EEPROM, which is rated for up to 300,000 write/erase cycles, ensuring data retention and reliability.
  • Low Power Consumption: The device features multiple low-power modes, including wait, active-halt, and true halt modes, allowing for significant power savings. This makes the STM8L101K3T3 ideal for battery-operated devices and applications where power efficiency is critical.
  • I/O Ports: It provides up to 28 GPIOs (General Purpose Input/Output) with interrupt capability, enabling the microcontroller to interface with a wide range of sensors, actuators, and other peripherals.
  • Timers and Communication Interfaces: The STM8L101K3T3 includes a flexible timer structure with a 16-bit timer, an 8-bit timer, and a watchdog timer. It also supports I2C, SPI, and UART serial communication interfaces, making it versatile for various communication requirements.
  • Analog Features: The device has an integrated 10-bit analog-to-digital converter (ADC) with up to five channels, allowing it to process analog signals from sensors and convert them into digital information for processing.
  • Operating Voltage: It operates within a voltage range of 2.95 to 5.5V, accommodating a variety of power supply conditions.

The STM8L101K3T3 is available in a TSSOP20 package, providing a compact solution for space-constrained applications. With its robust set of features and low-power capabilities, the STM8L101K3T3 is an excellent choice for applications in consumer electronics, industrial control, home automation, and many other fields that require an efficient, reliable microcontroller solution.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9905 $59.7150
75+ $1.6332 $122.4900
110+ $1.5823 $174.0530
155+ $1.5312 $237.3360
200+ $1.4802 $296.0400
265+ $1.3270 $351.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,512 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess