EN
  • EN
  • DE

P0740SALRP

Part No P0740SALRP
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 265298-P0740SALRP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0740SALRP CAD Model

Description

Overview

The P0740SALRP is a SIDACtor protection thyristor manufactured by Littelfuse. These devices are designed to protect sensitive electronic equipment from voltage surges and transient events, safeguarding circuits against damage from lightning, electrostatic discharge (ESD), and other electrical disturbances. It provides a robust and reliable solution for overvoltage protection, ensuring the longevity and reliability of electronic products.

Applications

  • Telecommunications equipment
  • Data communication lines
  • Security systems
  • Industrial control systems
  • Power supplies

Features

  • Low voltage overshoot
  • Fast response time
  • High surge current capability
  • RoHS compliant
  • Surface mount packaging
  • Low capacitance

Benefits

  • Effective protection against voltage surges
  • Improved system reliability
  • Reduced downtime due to equipment failure
  • Compliant with industry safety standards
  • Easy integration into circuit designs
  • Minimal impact on signal integrity

Additional Details

The P0740SALRP SIDACtor is designed to rapidly switch to a low-voltage on-state when a transient voltage exceeds its breakover voltage, diverting the surge current away from the protected circuitry. This fast response time is crucial in preventing damage from fast-rising transient events. The device is capable of handling high surge currents, ensuring that it can withstand significant overvoltage conditions. Its low capacitance minimizes its impact on high-speed data signals, making it suitable for use in communication lines and data interfaces.

SIDACtor protection thyristors are commonly used in applications where sensitive electronic components need to be protected from voltage transients. The P0740SALRP is available in a surface mount package, which simplifies the manufacturing process and reduces board space requirements. Proper selection of the SIDACtor device is important to ensure that it provides adequate protection without interfering with the normal operation of the circuit. This involves considering factors such as the breakover voltage, holding current, and surge current capability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.2691
NIKO-SEM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess