EN
  • EN
  • DE

KTC3192-Y-AT/P

Part No KTC3192-Y-AT/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827034-KTC3192-Y-AT/P
Ultra Librarian 3D Model Ultra Librarian KTC3192-Y-AT/P CAD Model

Description

The KTC3192-Y-AT/P is an NPN epitaxial silicon transistor manufactured by KEC. It is designed for high-frequency amplifier applications, particularly in VHF and UHF bands. This transistor is commonly used in radio frequency amplifiers, oscillators, and mixer circuits.

Applications:

  • RF Amplifiers: Used in radio frequency amplifier stages.
  • Oscillators: Employed in oscillator circuits for signal generation.
  • Mixer Circuits: Suitable for mixer applications in communication systems.
  • VHF/UHF Applications: Designed for use in VHF and UHF frequency bands.

Features:

  • High Transition Frequency (fT): Offers a high transition frequency, making it suitable for high-frequency applications.
  • Low Noise Figure: Ensures low noise amplification, improving signal quality.
  • High Power Gain: Provides substantial power gain for efficient signal amplification.
  • Epitaxial Silicon Structure: Ensures reliable and stable performance.

Benefits:

  • Efficient RF Amplification: The high transition frequency and power gain allow for efficient amplification of radio frequency signals.
  • Low Noise Performance: Low noise figure ensures minimal signal degradation during amplification.
  • Stable Operation: The epitaxial silicon structure ensures stable and reliable operation.
  • Versatile Applications: Suitable for a wide range of high-frequency applications, providing design flexibility.

Additional Details:

The KTC3192-Y-AT/P features a collector-emitter voltage (VCEO) rating, a collector current (IC) rating, a transition frequency (fT), and a noise figure. The exact values can be found in the manufacturer's datasheet. It is available in a TO-92 package and is designed for through-hole mounting. Proper biasing and impedance matching are crucial for optimal performance in RF applications.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess