Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 38 Weeks
Features TRIAC Logic - Sensitive Gate 800 V 12 A Through Hole TO-220AB
Manufacturer Littelfuse Inc.
Package Tube
Operating Temperature Range -40°C ~ 110°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB
Family Name MAC12
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number MAC12SNGOS, -MAC12SNG
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880931-MAC12SNG
Ultra Librarian 3D Model Ultra Librarian MAC12SNG CAD Model

Description

The Littelfuse Inc. MAC12SNG is a TRIAC logic-sensitive gate that is used in various electronic applications.

  • Voltage Rating: 800V
  • Current Rating: 12A
  • Package: TO-220-3
  • Mounting: Through-Hole
  • Operating Temperature: -40°C to 110°C
  • Family: MAC12
  • Category: Discrete Semiconductor Products
  • Quantity per Package: 1000
  • ECCN: EAR99
  • HTSUS: 8541.30.0080

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220AB
Lowest to €0.0960
ECAD model for BT138-800E,127
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118
WeEn Semiconductors
Triacs RAIL TRIAC
Lowest to €0.7570
ECAD model for BT137-600E,127
ON Semiconductor
THYRISTOR TRIAC 12A 400V TO220AB
Lowest to €7.6186
ECAD model for MAC12D
Renesas Electronics America
TRIAC 600V 30A TO3P
Need more? Email Us
ECAD model for BCR30AM-12LB#B00
Littelfuse Inc.
TRIAC SENS GATE 400V 8A TO220AB
Lowest to €5.1626
ECAD model for MAC228A6G
WeEn Semiconductors
Triacs BULKSL TRIAC
Lowest to €0.2383
ECAD model for BT131-600,412
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Lowest to €17.8123
ECAD model for Q6008LH4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ €0.6451 €61.2859
225+ €0.5295 €119.1404
345+ €0.5129 €176.9487
475+ €0.4964 €235.7745
615+ €0.4797 €295.0458
820+ €0.4303 €352.8114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 350 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention