EN
  • EN
  • DE

HCRTP-MINI-B

Part No HCRTP-MINI-B
Manufacturer Littelfuse Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Description THERMAL PROTECTOR 16V 500A 220C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1208949-HCRTP-MINI-B
Manufacturer Littelfuse Inc.
Category Circuit Protection Thermal Cutoffs (Thermal Fuses)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Fuse
Rated Functioning Temperature 228°C (442°F)
Current Rating (Amps) 500 A
Maximum Temperature Limit 150°C (302°F)
Package / Case Nonstandard SMD
Ultra Librarian 3D Model Ultra Librarian HCRTP-MINI-B CAD Model

Description

High Current Reflowable Thermal Protection Mini (HCRTP-MINI-B) Device is a low-resistance, robust surface mountable thermal protector. It has a set open temperature and can be installed using reliable, lead-free, Surface Mount Device (SMD) assembly and reflow processes. The new HCRTP-MINI-B device, recently added to the RTP family, can help withstand the demanding environmental, life and reliability requirements of automotive and industrial applications, including shock, vibration, temperature cycling and humidity exposures. In the field, the HCRTP-MINI-B device opens if its internal junction exceeds the device’s specified open temperature. Temperature increases can have multiple sources, one of which is component failure (e.g., when using power components such as a powerFET, capacitor, resistor, triac, etc.) The HCRTP-MINI-B device open temperature is selected so that the device does not open within normal component operating windows, but it does open in a thermal runaway event and before the melt temperature of typical lead-free solders.

You May Also Be Interested in

Bourns Inc.
TCO 28VDC 25A 72C (162F) SMD
Lowest to $1.2417
Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260
Bourns Inc.
Lowest to $1.0152
Littelfuse Inc.
MHP-TA15-9-85
Need more? Email Us
NTE
THERMAL FUSE 84*C AXIAL / Thermal Cutoff (TCO) AC DC 15 A 84°C (183°F) Axial
Need more? Email Us
Bourns Inc.
Lowest to $1.3063
Littelfuse Inc.
THERMOSTAT 85DEG C SPST-NC STRAP / Thermal Cutoff (TCO) AC DC 12 A 85°C (185°F) Nonstandard
Lowest to $1.4553
Bourns Inc.
Need more? Email Us
NTE
THERMAL FUSE 145*C RADIAL / Thermal Cutoff (TCO) AC DC 5 A 145°C (293°F) Radial, Box
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5422 $53.9770
80+ $1.2654 $101.2320
125+ $1.2259 $153.2375
170+ $1.1863 $201.6710
220+ $1.1468 $252.2960
295+ $1.0282 $303.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess