EN
  • EN
  • DE

DFLS1100-7

Part No DFLS1100-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 100V 1A Automotive 2-Pin PowerDI 123 T/R / DIODE SCHOTTKY 100V POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 770mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1μA @ 100V
Capacitance @ Vr, F 36pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package PowerDI 123
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 014160-DFLS1100-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DFLS1100
Introduction Date April 08, 2005
ECCN EAR99
Country of Origin China, Japan, United Kingdom, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DFLS1100-7 CAD Model

Description

DFLS1100-7 Power Rectifier by Diodes Incorporated

Diodes Incorporated introduces the DFLS1100-7, a high-performance surface-mount Power Rectifier designed to meet the needs of modern compact electronic devices. This rectifier is part of Diodes Incorporated's extensive range of power management solutions, offering efficiency and reliability for a variety of applications.

The DFLS1100-7 is characterized by its low power loss and high efficiency, making it an ideal choice for high-density circuit designs. With a forward current of 1A and a low forward voltage drop, it ensures minimal power dissipation, which is critical for energy-sensitive applications. This feature also contributes to the overall energy efficiency of the end product, making it suitable for eco-friendly electronic designs.

One of the key benefits of the DFLS1100-7 is its robust design. The device is encapsulated in a PowerDI™123 package, which provides excellent thermal performance and a compact footprint. This packaging allows for better heat dissipation and improved reliability, even in challenging thermal environments. It is also RoHS compliant, adhering to current environmental regulations regarding hazardous substances.

The DFLS1100-7 boasts a high maximum operating junction temperature of 150°C, which ensures stable performance across a wide range of operating conditions. This makes it a versatile component that can be used in various applications, from power supplies and adapters to lighting systems and automotive electronics.

For circuit protection, the DFLS1100-7 offers a fast reverse recovery time, which helps to protect other components from potential damage caused by sudden voltage spikes. Its low leakage current is another feature that enhances the long-term reliability of the device.

In summary, the DFLS1100-7 from Diodes Incorporated is a robust, efficient, and versatile power rectifier suitable for a wide array of applications. Its compact form factor, high thermal performance, and compliance with environmental standards make it a top choice for designers looking to create energy-efficient and reliable electronic products.

To learn more about the DFLS1100-7 and other power management solutions from Diodes Incorporated, visit their official website or contact your local distributor.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,613 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess