EN
  • EN
  • DE

PEB2050PV2.2

Part No PEB2050PV2.2
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346653-PEB2050PV2.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2050PV2.2 CAD Model

Description

The PEB2050PV2.2, manufactured by Infineon Technologies, is an ISDN Subscriber Access Controller. This device manages the connection between an ISDN terminal and the ISDN network. It is designed to provide efficient and reliable communication for a variety of ISDN applications.

Applications:

  • ISDN Terminal Adapters: Used in terminal adapters to connect non-ISDN devices to ISDN networks.
  • ISDN Telephones: Integrated into ISDN telephones to manage the connection to the ISDN network.
  • PBX Systems: Implemented in PBX systems to provide ISDN connectivity for internal extensions.
  • ISDN Routers: Used in ISDN routers to manage subscriber access and network connectivity.
  • Data Communication Devices: Incorporated into data communication devices requiring ISDN connectivity.

Features:

  • Subscriber Line Interface: Provides a standard subscriber line interface for connecting to the ISDN network.
  • B-Channel Management: Manages the B-channels for voice and data transmission.
  • D-Channel Handling: Handles the D-channel for signaling and control information.
  • TE/NT Mode Support: Supports both Terminal Equipment (TE) and Network Termination (NT) modes of operation.
  • Power Management: Includes power management features to reduce power consumption.

Benefits:

  • Efficient ISDN Connectivity: Provides efficient and reliable connectivity to ISDN networks.
  • Simplified Network Management: Simplifies the management of ISDN subscriber lines.
  • Enhanced Communication Quality: Improves the quality of voice and data communication over ISDN.
  • Flexible Deployment Options: Supports various deployment scenarios with TE/NT mode support.
  • Reduced Power Consumption: Reduces power consumption, making it suitable for energy-efficient applications.

Additional Details:

The PEB2050PV2.2 operates by managing the physical layer and data link layer protocols for ISDN communication. It handles the signaling and control information transmitted over the D-channel, and it manages the voice and data transmitted over the B-channels. The device is designed for easy integration into ISDN terminals and network equipment, contributing to overall network reliability and performance. Its power management features make it an ideal choice for applications where energy efficiency is critical. This subscriber access controller is an essential component for any system requiring robust and reliable ISDN connectivity.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.2446
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1883 $62.2596
28+ $4.2573 $119.2044
43+ $4.1245 $177.3535
58+ $3.9917 $231.5186
75+ $3.8577 $289.3275
101+ $3.4592 $349.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess