EN
  • EN
  • DE

48051

Part No 48051
Manufacturer Littelfuse Inc.
Catalog Battery Accessories
Description BAT ISOL GRD MEDICAL HENCOL 30
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Product Accessories
Mfr Littelfuse Inc.
Package Bulk
Product Status Active
Accessory Type Diode Battery Isolator
For Use With/Related Products 12V Battery
Standard Package 8 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
California Prop 65 Warning Information
Win Source Part Number 856145-48051
Ultra Librarian 3D Model Ultra Librarian 48051 CAD Model

Description

The 856145-48051 is a diode battery isolator accessory designed for use with 12V batteries.

  • Package: Bulk
  • Quantity: 8 pieces
  • Accessory Type: Diode Battery Isolator
  • ECCN: EAR99
  • Product Status: Active
  • REACH: Unaffected
  • HTSUS Code: 8541.10.0080
  • Manufacturer: Littelfuse Inc.
  • Category: Battery Product Accessories
  • Prop 65 Warning: Yes

You May Also Be Interested in

B B Battery
BATTERY LEAD ACID 6V 13AH / 6 V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 13Ah
Need more? Email Us
Toshiba Semiconductor and Storage
Standard Regulator Pos 15V 1A 3-Pin(2+Tab) New PW-Mold T/R
Need more? Email Us
B B Battery
BATTERY LEAD ACID 6V 33AH / 6 V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 33Ah
Need more? Email Us
Tadiran Batteries
BATTERY LITHIUM 3.6V D / D Lithium Thionyl Chloride 3.6 V Battery Non-Rechargeable (Primary)
Need more? Email Us
104
Keystone Electronics
Battery Holder, Compact, THM, 1 Coin Cell, 23 mm, Plastic, UL94V-0, Black
Need more? Email Us
Littelfuse Inc.
BAT ISOL GRD 90 HENCOL 30
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lithium Battery, 3V, Coin Cell
Lowest to $0.6260
Renata Batteries
BATT HOLDER COIN 16MM 1 CELL SMD / Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab
Lowest to $2.0454
61
Keystone Electronics
RETAINER FOR BATTERY HOLDER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess