EN
  • EN
  • DE

MS920T-FL27E

Part No MS920T-FL27E
Manufacturer Seiko Instruments
Catalog Batteries Rechargeable (Secondary)
Description BATT LITH 3V 6.5MAH COIN 9.5MM / Coin, 9.5mm 3 V Lithium Battery Rechargeable (Secondary) 6.5mAh
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Batteries Rechargeable (Secondary)
Mfr Seiko Instruments
Series MS920T
Package Tray
Battery Chemistry Lithium
Battery Cell Size Coin, 9.5mm
Voltage - Rated 3 V
Capacity 6.5mAh
Dimension 0.37" Dia x 0.08" H (9.5mm x 2.1mm)
Termination Style SMD (SMT) Tab
Discharge Rate 25µA
Standard Charge Current 25µA
Weight 0.45 g
Shipping Info Due to restrictions, only ground shipment is allowed.
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8507.60.0020
Other Names 728-1077,MS920T-FL27E-ND
Standard Package 100
Win Source Part Number 1182870-MS920T-FL27E
Ultra Librarian 3D Model Ultra Librarian MS920T-FL27E CAD Model

Description

The Seiko Instruments MS920T-FL27E is a rechargeable lithium coin battery with a capacity of 6.5mAh and a rated voltage of 3V.

  • Manufacturer: Seiko Instruments
  • Capacity: 6.5mAh
  • Rated Voltage: 3V
  • Discharge Rate: 25μA
  • Standard Charge Current: 25μA
  • Cell Size: 9.5mm
  • Termination Style: SMD (SMT) Tab
  • Package: Tray
  • Standard Package: 100
  • Shipment: Ground Only
  • Dimension: 0.37" Dia x 0.08" H (9.5mm x 2.1mm)

You May Also Be Interested in

ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2500mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AAA / HR03 550mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AAA / HR03 1100mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2700mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable 18650 2600mAh 3.6V Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable C 1.5V 2500mAh with USB Type-C Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable C / HR14 4500mah Battery
Need more? Email Us
Cymbet Corporation
BATTERY THIN FILM 3.3V 12UAH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AAA / HR03 1000mah Battery
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,835 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess