Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Manufacturer Traco Power
Packaging Box
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 9V
Current - Output (Max) 444mA
Power (Watts) 4 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -25°C ~ 60°C (With Derating)
Efficiency 72%
Mounting Through Hole
Case / Package 7-DIP Module
Size / Dimension 1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm)
Approval Agency CE, cURus
Line Regulation 0.3%
Load Regulation ±0.5%
Base Product Number TMLM 04
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Part Number 1951-1157
Standard Package 10
Win Source Part Number 1336113-TMLM 04109
Ultra Librarian 3D Model Ultra Librarian TMLM 04109 CAD Model

Description

The TMLM 04109 is an enclosed AC DC converter power supply board mount manufactured by Traco Power.

  • Power Rating: 4W
  • Input Voltage: 90 ~ 264 VAC, 120 ~ 370 VDC
  • Package: Standard package of 10
  • Mounting: Through hole technology
  • Output(s): Single
  • Maximum Current Output: 444mA
  • Voltage Output: 9V
  • Approvals: CE and cURus approved
  • Compliance: ROHS3 compliant
  • Win Source Part Number: 1336113-TMLM 04109

You May Also Be Interested in

AMCC
Need more? Email Us
ECAD model for S3015A
Others
Lowest to $1.4165
ECAD model for SL2801
Others
Lowest to $0.2802
ECAD model for PA2404
Infineon Technologies
Need more? Email Us
ECAD model for IRF440
NEC
Need more? Email Us
ECAD model for PA2502-4
Qualcomm
Lowest to $1.7517
ECAD model for PM8028
Advantech Corp
460W REDUNDANT PWR SPLY
Need more? Email Us
ECAD model for 96PSR-A460WOTH-2
Minilogic Device Corporation Limited
4-ch Motor Driver for Portable CD players
Need more? Email Us
ECAD model for ML1538
Others
Lowest to $0.2101
ECAD model for SL4558D

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention