EN
  • EN
  • DE

LTL916SYKSA

Part No LTL916SYKSA
Manufacturer LITE-ON Technology
Catalog LED Lighting - Color
Description LAMP LTL916SYKSA SUPER FLUX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Color Yellow
Wavelength 594nm (586nm ~ 599nm)
Current - Test 70mA
Voltage - Forward (Vf) (Typ) 2.4V
Lumens/Watt @ Current - Test 60 lm/W
Current - Max 70mA
Luminous Flux @ Current/Temperature 10lm (5.3lm ~ 14.8lm)
Temperature - Test 25°C
Viewing Angle 40°
Mounting Type Through Hole
Package / Case 4-DIP (0.200", 5.08mm)
Size / Dimension 0.300" L x 0.300" W (7.62mm x 7.62mm)
Height - Seated (Max) 0.287\
Ultra Librarian 3D Model Ultra Librarian LTL916SYKSA CAD Model

Description

NULL

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
67000
Lowest to $0.1562
OSRAM Opto Semiconductors Inc.
LED OSLON BLK FLAT YLW 591NM SMD / LED Lighting Color series Yellow 591nm (586nm ~ 595nm) 1515 (3838 Metric)
Need more? Email Us
Lumileds
LED LUXEON M BLUE 453NM SMD / LED Lighting Color series Blue 453nm (445nm ~ 460nm) 2828 (7070 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED 587NM YELLOW CLEAR 6PLCC / LED Lighting Color series Yellow 587nm (580nm ~ 595nm) 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON REBEL LIME 568NM SMD / LED Lighting Color series Lime 568nm (566nm ~ 569nm) 1812 (4532 Metric)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess