EN
  • EN
  • DE

MT18HTF12872DY-40E

Part No MT18HTF12872DY-40E
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-400 128Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951273-MT18HTF12872DY-40E
Series *
Ultra Librarian 3D Model Ultra Librarian MT18HTF12872DY-40E CAD Model

Description

The Micron MT18HTF12872DY-40E is a 1GB DDR2-533 ECC Fully Buffered DIMM (FBDIMM) designed for high-performance server and workstation applications. This module offers advanced features like ECC for data integrity and a fully buffered architecture for improved signal integrity and scalability in multi-DIMM configurations.

Applications:

  • High-Performance Servers
  • Workstations
  • Enterprise-class computing systems
  • Applications demanding high memory bandwidth and reliability

Features:

  • 1GB Capacity
  • DDR2 Technology
  • ECC Fully Buffered DIMM (FBDIMM)
  • Operating speed of DDR2-533 (PC2-4200)
  • 240-Pin DIMM
  • ECC Error Correction
  • Advanced Memory Buffer (AMB)
  • 1.8V Power Supply

Benefits:

  • Increased system stability through ECC, which corrects single-bit errors and detects multi-bit errors.
  • Improved signal integrity and scalability due to the Fully Buffered DIMM architecture.
  • Enhanced memory bandwidth compared to standard DDR2 DIMMs.
  • Suitable for demanding server and workstation workloads that require large memory capacity and error correction.
  • Higher reliability and uptime for critical applications.

The MT18HTF12872DY-40E's Fully Buffered DIMM design utilizes an Advanced Memory Buffer (AMB) chip on the module, which isolates the memory controller from the physical memory chips. This allows for higher memory densities and improved signal integrity, especially in systems with multiple DIMMs installed. The ECC functionality is crucial for maintaining data accuracy in enterprise environments where even small errors can have significant consequences.

This memory module is designed to meet the demands of modern server and workstation platforms, offering a combination of capacity, speed, and reliability. It's a suitable upgrade for compatible systems looking to improve performance and stability, ensuring smooth operation of memory-intensive applications. Its FBDIMM architecture makes it particularly well-suited for servers that require large amounts of memory.

You May Also Be Interested in

Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess