EN
  • EN
  • DE

LY G67B-ABCA-26-1-Z

Part No LY G67B-ABCA-26-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED 587NM YELLOW CLEAR 6PLCC / LED Lighting Color series Yellow 587nm (580nm ~ 595nm) 6-SMD, J-Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series TOPLED
Package Cut Tape (CT)
Product Status Obsolete
Color Yellow
Wavelength 587nm (580nm ~ 595nm)
Current - Test 140mA
Voltage - Forward (Vf) (Typ) 2.2V
Lumens/Watt @ Current - Test 21 lm/W
Current - Max 200mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-PLCC
Dimension 0.130" L x 0.118" W (3.30mm x 3.00mm)
Height - Seated (Max) 0.079" (2.00mm)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65110A1996,475-1128-1,LYG67BABCA261Z,475-1128-2,LY G67B-ABCA-26-1
Standard Package 1,000
Win Source Part Number 1073304-LY G67B-ABCA-26-1-Z
Ultra Librarian 3D Model Ultra Librarian LY G67B-ABCA-26-1-Z CAD Model

Description

The TOPLED series of yellow LED lighting from OSRAM Opto Semiconductors Inc. is an excellent choice for a variety of optoelectronics applications.

  • Forward Voltage: 2.2V
  • Maximum Current: 200mA
  • Package: 6-SMD, J-Lead
  • Viewing Angle: 120 degrees
  • Height: 0.079 inches
  • Packaging: Cut Tape
  • Standard Package: 1,000 units
  • Dimensions: 0.130 inches in length and 0.118 inches in width, or 3.30mm x 3.00mm
  • Wavelength: 587nm
  • Lumens per Watt: 21 @ a current test of 140mA

You May Also Be Interested in

CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
Kingbright
Single Color LEDs
Lowest to $0.1556
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess