EN
  • EN
  • DE

LD W5AM-4T2U-35-0-350-R18

Part No LD W5AM-4T2U-35-0-350-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series Golden DRAGON® Plus
Package Tape & Reel (TR)
Product Status Obsolete
Color Blue
Wavelength 455nm (449nm ~ 461nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.2V
Current - Max 1A
Luminous Flux @ Current/Temperature 480mW (400mW ~ 560mW)
Temperature - Test 25°C
Viewing Angle 170°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing
Supplier Device Package SMD
Dimension 0.276" L x 0.236" W (7.00mm x 6.00mm)
Height - Seated (Max) 0.122" (3.10mm)
Thermal Resistance of Package 6.5°C/W
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1315427-LD W5AM-4T2U-35-0-350-R18
Ultra Librarian 3D Model Ultra Librarian LD W5AM-4T2U-35-0-350-R18 CAD Model

Description

The ams-OSRAM USA Inc. Golden DRAGON® Plus LD W5AM-4T2U-35-0-350-R18 is a blue LED lighting component with a viewing angle of 170° and a forward voltage of 3.2V.

  • Viewing Angle: 170°
  • Forward Voltage: 3.2V
  • Thermal Resistance of Package: 6.5°C/W
  • Operating Temperature: 25°C
  • Luminous Flux: 480mW
  • Current: 350mA
  • Package / Case: 2-SMD, Gull Wing
  • Mounting Type: Surface Mount
  • Status: Obsolete

You May Also Be Interested in

LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess