EN
  • EN
  • DE

LTS-2807CKD-P

Part No LTS-2807CKD-P
Manufacturer Lite-On Inc.
Catalog Display Modules - LED Character and Numeric
Description N/D LTS-2807CKD-P S/D DISPLAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Character and Numeric
Mfr Lite-On Inc.
Package Tube
Product Status Active
Number of Characters 1
Size / Dimension 0.315" H x 0.272" W x 0.128" D (8.00mm x 6.90mm x 3.25mm)
Digit/Alpha Size 0.20" (5.08mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 2.05V
Current - Test 20mA
Millicandela Rating 8.25mcd
Wavelength - Peak 650nm
Power Dissipation (Max) 70mW
Package / Case 10-SMD, No Lead
Base Product Number LTS-2807
Standard Package 50 pcs
Win Source Part Number 1072842-LTS-2807CKD-P
Ultra Librarian 3D Model Ultra Librarian LTS-2807CKD-P CAD Model

Description

The 1072842-LTS-2807CKD-P is a red LED character and numeric display from Lite-On Inc.

  • Package: Tube
  • Size Dimension: 0.315" H x 0.272" W x 0.128" D (8.00mm x 6.90mm x 3.25mm)
  • Millicandela Rating: 8.25mcd
  • Forward Voltage (Vf): 2.05V
  • Test Current: 20mA
  • Peak Wavelength: 650nm
  • Power Dissipation: 70mW
  • Display Type: 7-segment
  • Configuration: Common anode

You May Also Be Interested in

Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $1.4567
Everlight Electronics Co Ltd
DISPLAY 7-SEG 0.2" SGL RED 10SMD
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $32.6126
Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $4.4305
Broadcom Limited
DISP 7SEG 0.56" OV/FL GRN 10DIP
Lowest to $9.7932
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" DBL RED 18DIP
Lowest to $4.8972
Kingbright
DISPLAY 7SEG 0.56" TRP RED 28DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4379 $59.1165
325+ $0.3594 $116.8050
500+ $0.3481 $174.0500
690+ $0.3370 $232.5300
890+ $0.3256 $289.7840
1,190+ $0.2920 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess