Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color White
Flux @ 25°C, Current - Test 43lm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.8V
Lumens/Watt @ Current - Test 32 lm/W
CRI (Color Rendering Index) 85 (Typ)
Current - Max 350mA
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing Exposed Pad
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.087\
Ultra Librarian 3D Model Ultra Librarian LOPL-E001W CAD Model

Description

NULL

You May Also Be Interested in

Cree Inc.
XLamp MX Family LEDs
Need more? Email Us
ECAD model for MX3AWT-A1-0000-000ADZ
OSRAM Opto Semiconductors Inc.
OSLON BLACK FLAT WHITE
Lowest to $10.0337
ECAD model for KW H4L531.TE-Z6R6-EBVFFCBB46-4LZL
OSRAM Opto Semiconductors Inc.
LED LIGHTING HIGH-POWER
Lowest to $0.8698
ECAD model for KW DMLN33.SG-7J7K-EBVFFCBB46-8E8G-200-S
Lite-On Inc.
LED AZL NEUTRAL WHITE 4000K 2SMD
Need more? Email Us
ECAD model for LTW-3030AZL40
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 5700K SMD
Need more? Email Us
ECAD model for GW CSHPM1.PM-LSLU-XX52-1-350-R18
Lite-On Inc.
LED Middle POWER | LED AZL WARM WHITE 3000K 2SMD
Lowest to $0.2028
ECAD model for LTW-3030AZL30
Cree Inc.
XLamp LEDs
Need more? Email Us
ECAD model for MX3AWT-A1-0000-000E51
Cree Inc.
Flexible 9‑V, 18‑V or 36‑V options
Need more? Email Us
ECAD model for MHBAWT-0000-000C0BD265E
CreeLED, Inc.
LED J NEUTRAL WHT 4000K 1411
Lowest to $0.0261
ECAD model for JE2835BWT-N-H40GA0000-N0000001

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention