Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146486-APM3009NUC
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM3009NUC CAD Model

Description

The APM3009NUC is a N-Channel enhancement mode power MOSFET manufactured by Anpec Electronics. It's designed for use in a variety of power management and switching applications, particularly those requiring efficiency and compact size. This MOSFET's low on-resistance and fast switching characteristics make it suitable for use in portable devices and other power-sensitive applications.

Applications:

  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Load Switching: Used to switch power to various loads in electronic systems.
  • Power Management: Integrated into power management circuits in portable devices.
  • Battery Protection Circuits: Used in battery management systems to protect against overcharge and overdischarge.
  • Motor Control: Can be used in low-power motor control applications.

Features:

  • N-Channel Enhancement Mode: Facilitates easy gate drive with positive voltage.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and enhances efficiency.
  • Fast Switching Speed: Enables efficient performance in high-frequency circuits.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Small Package: Designed for space-constrained applications with a compact footprint.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to high efficiency in power conversion applications.
  • Reduced Power Dissipation: Minimizes heat generation, which can improve system reliability.
  • Simplified Driving Circuitry: N-channel configuration makes driving the gate easier.
  • Improved System Reliability: Avalanche rating helps the device withstand voltage spikes.
  • Compact Size: Allows for integration into small, portable devices.

Additional Details:

The APM3009NUC is commonly found in power management units for mobile devices and other applications where efficiency and size are important. The gate-source voltage (VGS) and drain-source voltage (VDS) should be carefully considered during design to ensure the device operates within its specified limits. An external gate resistor can be used to dampen ringing and limit the gate current. For detailed information, including electrical characteristics, thermal specifications, and recommended application circuits, consult the Anpec datasheet. This will provide details on maximum VGS, VDS, drain current (ID), and RDS(on) at various gate voltages and temperatures.

You May Also Be Interested in

Broadcom Limited
Multimode fi ber ATM backbone links | TXRX ATM/SONET/OC-3 SC 1X9 MEZZ
Need more? Email Us
ECAD model for AFBR-5205PZ
Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $13.6136
ECAD model for AD8510BRZ-REEL
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Analog Devices Inc.
Complete Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC
Lowest to $148.8001
ECAD model for AD5764RCSUZ
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1771 $50.4735
690+ $0.1453 $100.2570
1,070+ $0.1408 $150.6560
1,470+ $0.1363 $200.3610
1,900+ $0.1317 $250.2300
2,545+ $0.1181 $300.5645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,300 pieces
MOQ: 285 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention