EN
  • EN
  • DE

LTW-3030AZL40

Part No LTW-3030AZL40
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED AZL NEUTRAL WHITE 4000K 2SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Lite-On Inc.
Series AZL
Package Tape & Reel
Product Status Obsolete
Color White, Neutral
CCT (K) 4000K
Flux @ 85°C, Current - Test -
Flux @ 25°C, Current - Test 116lm (100lm ~ 132lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 6.3V
Lumens/Watt @ Current - Test 123 lm/W
CRI (Color Rendering Index) 80
Current - Max 200mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1212 (3030 Metric)
Supplier Device Package 3030
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.025" (0.63mm)
Thermal Resistance of Package 18°C/W
Base Product Number LTW-3030
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371874-LTW-3030AZL40
Ultra Librarian 3D Model Ultra Librarian LTW-3030AZL40 CAD Model

Description

The LTW-3030AZL40 is an optoelectronic white LED lighting component from Lite-On Inc.

  • Package: Tape & Reel
  • Series: AZL
  • Package/Case Size: 1212 (3030 Metric)
  • Product Status: Obsolete
  • Current Rating: 200mA
  • Voltage Forward (Vf): 6.3V
  • Mounting Type: Surface Mount
  • Temperature Range: 3 (168 Hours)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess