EN
  • EN
  • DE

MAX4466EXK

Part No MAX4466EXK
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC PREAMP MICROPHONE SC70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Bulk
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage (V) 2.4V ~ 5.5V
Features Microphone
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package SC-70-5
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Family Part Number MAX4466
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703870-MAX4466EXK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4466EXK CAD Model

Description

The MAX4466EXK is a compact, high-performance microphone amplifier integrated circuit (IC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This IC is specifically tailored for small form-factor applications and is ideal for portable audio devices, such as mobile phones, tablets, and laptops, as well as for other audio recording systems where space is at a premium and high audio quality is desired.

Key Features

  • Adjustable Gain: The MAX4466EXK features an externally adjustable gain, allowing for precise control over the amplification of the microphone signal. This is particularly useful for optimizing the signal-to-noise ratio and adapting to different microphone sensitivities.
  • Low Noise: With its low-noise performance, the MAX4466EXK ensures high-quality audio amplification, making it an excellent choice for critical audio applications where clarity and detail are paramount.
  • Low Power Consumption: Designed for battery-powered devices, the IC offers low power consumption, which helps to extend the battery life of the end product.
  • Small Package: The MAX4466EXK comes in a tiny, space-saving SC70 package, which is ideal for applications where PCB real estate is limited.

Applications

  • Portable Audio Devices
  • Mobile Phones
  • Tablets
  • Laptops
  • Audio Recording Systems

The MAX4466EXK from Maxim Integrated stands out for its combination of high-quality audio performance, adjustable gain, and compact size. It is a versatile solution for designers looking to enhance the audio experience in their products without sacrificing space or power efficiency. With its straightforward application circuit, the MAX4466EXK can be easily integrated into a wide range of audio systems, making it a go-to choice for engineers and product designers alike.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8113 $52.7345
135+ $0.7599 $102.5865
205+ $0.7343 $150.5315
295+ $0.6829 $201.4555
385+ $0.6572 $253.0220
475+ $0.6316 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess