The STPR1060CT is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It is designed for high-efficiency rectification in power supplies, inverters, and other high-frequency applications. This rectifier is known for its low forward voltage drop and fast switching speed, which contribute to improved system efficiency and reduced power loss. The STPR1060CT is commonly used in applications requiring reliable and efficient power conversion.
Applications:
- Switching Power Supplies
- Inverters
- DC-DC Converters
- Freewheeling Diodes
- Polarity Protection
Features:
- Low Forward Voltage Drop
- High Surge Current Capability
- Fast Switching Speed
- High Reliability
- RoHS Compliant
Benefits:
- Improved System Efficiency due to Low Forward Voltage Drop
- Increased System Reliability due to High Surge Current Capability
- Reduced Power Loss due to Fast Switching Speed
- Environmentally Friendly due to RoHS Compliance
Technical Specifications:
The STPR1060CT features a maximum repetitive peak reverse voltage of 60V and a maximum average forward current of 10A. It exhibits a low forward voltage drop, typically around 0.7V at the rated forward current. The fast switching speed minimizes switching losses, contributing to higher efficiency. The device is designed to withstand high surge currents, providing robust protection against transient voltage spikes. The STPR1060CT is available in a variety of package options, including through-hole and surface mount packages, to accommodate different mounting requirements. Its compliance with RoHS standards ensures that it meets environmental regulations.