EN
  • EN
  • DE

MOC3022

Part No MOC3022
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 400V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 10mA
Current - Hold (Ih) 250μA (Typ)
Forward Voltage 1.15V
Continuous forward current- Max 50mA
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CQC, CSA, TUV, UL, VDE
Win Source Part Number 059293-MOC3022
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Motor Drive & Control, Industrial, Power Management, Lighting
Quantity per package 65
Ultra Librarian 3D Model Ultra Librarian MOC3022 CAD Model

Description

The Lite-On Inc. 059293-MOC3022 is a single channel optocoupler that is designed to be used in various electronic applications that require galvanic isolation.

  • Market Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Forward Voltage (Max): 1.15 V
  • Voltage Off State: 400 V
  • Continuous Forward Current: 50 mA
  • Isolation Voltage: 5000 Vrms
  • Applications: Consumer electronics, motor drive and control, industrial, power management, and lighting

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1466
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1448 $50.6800
845+ $0.1189 $100.4705
1,305+ $0.1151 $150.2055
1,800+ $0.1114 $200.5200
2,325+ $0.1077 $250.4025
3,110+ $0.0966 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,125 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess