EN
  • EN
  • DE

LTR-536AD

Part No LTR-536AD
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR PIN .100" 2UA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Current - Dark (Id) (Max) 30nA
Wavelength 900nm
Maximum Power Dissipation 150mW
Mounting Through Hole
Orientation Side View
Temperature Range - Operating -40°C to 85°C (TA)
Dimension Radial, Side View
Win Source Part Number 206822-LTR-536AD
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTR-536AD CAD Model

Description

The Lite-On Inc. LTR-536AD is a radial, side view sensor with a wavelength of 900nm.

  • Maximum Collector-Emitter Breakdown Voltage: 30V
  • Maximum Power Dissipation: 150mW
  • Operating Temperature Range: -40°C to 85°C
  • Applications: Various applications

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $0.2459
LITE-ON Technology
SENSOR PHOTO 850NM SIDE VIEW SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.1686
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998
Fairchild/ON Semiconductor
DETECTOR/DARLINGTON PHOTO TO-18
Lowest to $29.4225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess