EN
  • EN
  • DE

SFH325-Z

Part No SFH325-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
RoHS State Request Verification
Win Source Part Number 758363-SFH325-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH325-Z CAD Model

Description

The SFH325-Z is a silicon NPN phototransistor manufactured by OSRAM Opto Semiconductors. It is designed for applications requiring high sensitivity in the visible and near-infrared spectral range. This phototransistor is housed in a compact, clear plastic package, making it suitable for a variety of sensing and detection tasks.

Applications

  • Optical Sensors: Used in light detection and measurement devices.
  • Industrial Automation: Employed in automated systems for object detection and positioning.
  • Consumer Electronics: Found in remote controls, light barriers, and other consumer devices relying on optical sensing.
  • Medical Technology: Integrated into medical devices for monitoring and diagnostic purposes.
  • Safety Engineering: Used in safety systems, such as light curtains and emergency stop mechanisms.

Features

  • High Sensitivity: Offers excellent sensitivity to visible and near-infrared light.
  • Compact Package: Small form factor allows for integration into space-constrained applications.
  • Wide Spectral Range: Operates effectively within a broad range of wavelengths.
  • Fast Switching Speed: Provides rapid response times for dynamic applications.
  • Clear Plastic Package: Enhances light transmission and sensitivity.

Benefits

  • Enhanced Detection Accuracy: High sensitivity ensures precise detection of light signals.
  • Easy Integration: Compact size simplifies incorporation into diverse systems.
  • Reliable Performance: Robust design and materials guarantee consistent operation.
  • Cost-Effective Solution: Provides excellent performance at a competitive price.
  • Versatile Application: Suitable for a wide array of applications due to its broad spectral range and sensitivity.

Additional Details

The SFH325-Z phototransistor operates on the principle of converting light energy into electrical current. When light strikes the phototransistor, it generates a current proportional to the light intensity. This current can then be amplified and processed to provide a usable signal. The device's spectral sensitivity is optimized for wavelengths in the visible and near-infrared regions, making it ideal for applications involving LEDs, lasers, and other light sources. Its fast switching speed allows it to respond quickly to changes in light intensity, making it suitable for dynamic sensing applications. The clear plastic package ensures maximum light transmission, further enhancing the device's sensitivity and performance. The SFH325-Z is also RoHS compliant, ensuring that it meets environmental standards for hazardous substance content. Proper circuit design and consideration of ambient lighting conditions are essential for optimal performance in specific applications.

You May Also Be Interested in

LITE-ON Technology
PT/IR LTR-350 PTD SIDE LOOKING
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.1686
Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
20mA 5.5V 570nm ±60° 3nA SMD,3.2x1.3mm Phototransistors RoHS
Lowest to $1.1730
OSRAM Opto Semiconductors Inc.
Phototransistor Chip Silicon 850nm 3-Pin TO-18
Lowest to $1.4426

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2459 $57.7865
575+ $0.2018 $116.0350
890+ $0.1956 $174.0840
1,225+ $0.1892 $231.7700
1,580+ $0.1830 $289.1400
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess