EN
  • EN
  • DE

BPX 38-3

Part No BPX 38-3
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Bulk
Voltage - Collector Emitter Breakdown (Maximum) 50V
Current - Collector (Ic) (Maximum) 50mA
Current - Dark (Id) (Maximum) 100nA
Wavelength 880nm
Viewing Angle 80°
Power - Max 220mW
Mounting Style Through Hole
Orientation Top View
Operating Temperature Range -40°C ~ 125°C (TA)
Package TO-206AA, TO-18-3 Metal Can
Win Source Part Number 770260-BPX 38-3
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name BPX38
Introduction Date October 15, 1999
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BPX 38-3 CAD Model

Description

The BPX 38-3 is a through-hole mounted sensor/transducer from OSRAM Opto Semiconductors Inc.

  • Power Rating: 220mW
  • Viewing Angle: 80 degrees
  • Wavelength: 880nm
  • Current Rating: 50mA
  • Voltage Rating: 50V (collector-emitter breakdown)
  • Current Dark: 100nA
  • Package: TO-206AA, TO-18-3 metal can
  • Family Name: BPX38

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
Sharp Microelectronics
Narrow Acceptance Phototransistor
Need more? Email Us
LITE-ON Technology
PT/IR LTR-350 PTD SIDE LOOKING
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
Kingbright Corporation
1.6X0.8mm PHOTOTRANSISTOR
Lowest to $0.2287
Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess