EN
  • EN
  • DE

LTR-301

Part No LTR-301
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRAN NPN IR CLEAR SIDE LOOK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 2.4mA
Current - Dark (Id) (Max) 100nA
Wavelength 940nm
Viewing Angle 70°
Maximum Power Dissipation 100mW
Mounting Through Hole
Orientation Side View
Temperature Range - Operating -40°C to 85°C (TA)
Dimension Radial
Win Source Part Number 1064379-LTR-301
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Lighting
Ultra Librarian 3D Model Ultra Librarian LTR-301 CAD Model

Description

The LTR-301 is a through-hole mounted sensor manufactured by Lite-On.

  • Viewing Angle: 70°
  • Wavelength: 940nm
  • Maximum Current Collector: 2.4mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
  • Suitable for: Lighting
  • Current-Dark (Id) (Max): 100nA
  • Win Source Part Number: 1064379-LTR-301

You May Also Be Interested in

Vishay
PHOTOTRANSISTOR NPN 5MM CLEAR
Lowest to $0.1686
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT BLACK 0805
Lowest to $0.0474
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 830NM TOP TO206AA / Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.7697
TT Electronics
SENSOR PHOTO 890NM TOP VIEW PILL / Phototransistors 890nm Top View Pill
Lowest to $4.3657
Vishay
Interrupt Std.. / No Flags No Aperture - Plastic
Need more? Email Us
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
Everlight Electronics Co Ltd
Phototransistor Filter Topview Rohsconf
Lowest to $0.0693
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0689 $50.2970
1,770+ $0.0565 $100.0050
2,745+ $0.0547 $150.1515
3,775+ $0.0530 $200.0750
4,885+ $0.0512 $250.1120
6,540+ $0.0459 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess