EN
  • EN
  • DE

WP3DP3BT

Part No WP3DP3BT
Manufacturer Kingbright Corporation
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO TOP VIEW RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 500 µA
Current - Dark (Id) (Max) 100 nA
Power - Max 100 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Case / Package Radial
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599994-WP3DP3BT
Ultra Librarian 3D Model Ultra Librarian WP3DP3BT CAD Model

Description

N

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR 1.8MM RND BK SMD
Lowest to $0.0502
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW PILL
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Need more? Email Us
Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
Kingbright Corporation
SENSOR PHOTO 940NM TOP VIEW RAD
Need more? Email Us
Sharp Microelectronics
PHOTO TRANS BLACK LENS 910NM SMD
Lowest to $0.5652
TT Electronics
SENSOR PHOTO 890NM TOP TO206AA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess