EN
  • EN
  • DE

LTE-3279K

Part No LTE-3279K
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 35mW/sr @ 100mA
Wavelength 940nm
Forward Voltage 1.4V
Viewing Angle 60°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 206760-LTE-3279K
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTE-3279K CAD Model

Description

The Lite-On Inc. infrared LED with Win Source Part Number 206760-LTE-3279K is a top view through-hole component with the following specifications:

  • Viewing Angle: 60 degrees
  • Wavelength: 940nm
  • Radiant Intensity: 35mW/sr @ 100mA (minimum at If)
  • Continuous Forward Current: 100mA (maximum)
  • Forward Voltage: 1.4V
  • Package: Bulk, 1k pcs
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Status: Active, medium popularity

You May Also Be Interested in

Vishay
EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
EMITTER IR 950NM 250MA TO-18
Lowest to $4.3793
Vishay
High Speed Infrared Emitting Diode, RoHS Compliant, 830 nm, GaAlAs Double Hetero | IRED 830NM PLCC2 10MW/SR 60DEG
Lowest to $7.5672
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.3603
Vishay
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1240
TT Electronics
EMITTER IR 935NM 100MA TO-46
Lowest to $4.6904
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess