EN
  • EN
  • DE

SN74LVC2952ANSRG4

Part No SN74LVC2952ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74LVC29
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259357-SN74LVC2952ANSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2952ANSRG4 CAD Model

Description

Product Overview: SN74LVC2952ANSRG4

The SN74LVC2952ANSRG4 is a versatile integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage range while maintaining CMOS compatibility and performance.

Key Features

  • Logic Type: The SN74LVC2952ANSRG4 is a 8-bit universal shift/storage register with 3-state outputs.
  • Voltage Range: It operates at a wide voltage range of 2.7V to 3.6V, making it suitable for interfacing with both 3.3V and 2.7V logic levels.
  • High-Speed: This device is capable of high-speed operation, with a typical shift frequency of 100MHz at 5V, which is ideal for high-speed data transfer applications.
  • Low Power Consumption: It has been optimized for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • Output Drive Capability: The SN74LVC2952ANSRG4 can drive up to 24mA, allowing it to control LEDs or other low-power devices directly.
  • Package: It comes in a 20-pin NSOP package, which is compact and suitable for space-constrained applications.

Applications

The SN74LVC2952ANSRG4 is designed for use in a variety of applications where data needs to be stored or shifted. It is commonly used in:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Storage registers
  • Relay and solenoid drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LVC2952ANSRG4 has been rigorously tested to meet high standards and ensure that it performs to specifications under varying conditions. It is a reliable choice for designers and engineers looking for a high-performance shift/storage register for their digital logic applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess