EN
  • EN
  • DE

40186

Part No 40186
Manufacturer Opto Diode Corp
Catalog Optical Sensors - Photodiodes
Description PBSE 2-STAGE COOLED IR DETECTOR / Photodiode 4300nm ~ 4500nm TO-8 Style, 6 Leads
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Photodiodes
Mfr Opto Diode Corp
Series B
Package Tray
Wavelength 4300nm ~ 4500nm
Color - Enhanced Infrared (NIR)
Spectral Range -
Diode Type -
Responsivity @ nm 50 KV/W @ 4300nm, 75 KV/W @ 4500nm
Response Time -
Current - Dark (Typ) -
Active Area 4mm²
Viewing Angle -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-8 Style, 6 Leads
RoHS Status Request inventory verification
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Standard Package 10 pcs
Win Source Part Number 1380807-40186
Ultra Librarian 3D Model Ultra Librarian 40186 CAD Model

Description

The 1380807-40186 is an optical sensor photodiode manufactured by Opto Diode Corp.

  • Wavelength: 4300nm ~ 4500nm
  • Responsivity @ nm: 50 KV/W @ 4300nm, 75 KV/W @ 4500nm
  • Active Area: 4mm²
  • Mounting Type: Through Hole
  • Package / Case: TO-8 Style, 6 Lead
  • Operating Temperature: -40°C ~ 85°C
  • Manufacturer: Opto Diode Corp

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.8732
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4824
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Vishay
PHOTODIODE PIN HIGH SPEED 5MM
Lowest to $1.0840
Opto Diode Corp
PBSE 2-STAGE COOLED IR DETECTOR / Photodiode 4300nm ~ 4500nm TO-8 Style, 6 Leads
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess