EN
  • EN
  • DE

HSDL-3602-008

Part No HSDL-3602-008
Manufacturer Lite-On Inc.
Catalog IrDA Transceiver Modules
Description IRDA MOD 4 MBPS TOP VIEW 10-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Data Rate 4Mbs (FIR)
Supply Voltage 2.7 V to 3.6 V
Idle Current, Typ @ 25°C 2.5mA
Link Range, Low Power 1m
Orientation Top View
Temperature Range - Operating -20°C to 70°C
Size 12.2mm x 4.9mm x 4.0mm
Standards IrPHY 1.4
Shutdown Yes
Win Source Part Number 1043975-HSDL-3602-008
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSDL-3602-008 CAD Model

Description

The Lite-On Inc. HSDL-3602-008 is an obsolete (EOL) electronic component that belongs to the category of sensors and transducers.

  • Manufacturer: Lite-On Inc.
  • Category: Sensors and Transducers
  • Status: Obsolete (EOL)
  • Data Rate: 4Mbs (FIR)
  • Link Range: 1m
  • Compatibility: IrPHY 1.4
  • Idle Current: 2.5mA
  • Win Source Part Number: 1043975-HSDL-3602-008

You May Also Be Interested in

Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $3.7425
Vishay
TXRX IRDA
Lowest to $2.1896
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $4.3657
Rohm Semiconductor
IC IRDA IR COMMUNICATION MODULE / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $3.4626
Zilog
IRDA MODULE 115.2KBPS 7SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Lite-On Inc.
IRDA MOD TXRX 115.2KBPS
Need more? Email Us
Vishay
Fast Infrared Transceiver Module Family (FIR, 4 Mbit/s) for 2.6 V to 5.5 V Operation
Need more? Email Us
Vishay
TXRX IRDA 115.2KBIT 2.5MM 8-SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess